TE Connectivity 23302212
- 收藏
- 对比
23302212
2460-23302212
无类别的
--
大陆
立即发货

ABB-CONNECTION - CONNECTION - MARKERS
1最小包装量--
添加到询价列表
23302212详情
TE Connectivity 23302212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
0个相似型号
23302212拓展信息







哦! 它是空的。