TE Connectivity 2-330830-4
- 收藏
- 对比
2-330830-4详情
TE Connectivity 2-330830-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
RoHS
有
Terminate To
RG 58/U Cable
Product Depth (mm)
15.78(mm)
Operating Temp Range
-55C to 85C
Mounting Styles
Cable
Contact Materials
Copper
Rad Hardened
无
Insulation Materials
Polypropylene
包装
Box
终端
Crimp
类型
UHF
性别
PL
本体镀层
Nickel
产品长度(mm)
33.45(mm)
2-330830-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。