TE Connectivity 2332663-7
- 收藏
- 对比
2332663-7
2460-2332663-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug & Receptacle, Wire-to-Wire, 3 Position, 8 mm [.315 in] Centerline, Wire & Cable, UMP Connector
1最小包装量--
2332663-7详情
TE Connectivity 2332663-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2332663-7
TE Internal Description
UMP,CONNKIT,POWER,3POSN,10AWG
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug & Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
2332663-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。