注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥117.358636
10
¥110.715692
100
¥104.448772
500
¥98.536572
1000
¥92.959028
TE Connectivity 2332664-7
- 收藏
- 对比
2332664-7
2460-2332664-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug & Receptacle, Wire-to-Board, 3 Position, 8 mm [.315 in] Centerline, UMP Connector
--最小包装量--
¥
总价: ¥
2332664-7详情
TE Connectivity 2332664-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2332664-7
TE Internal Description
UMP,CONNKIT,POWER,PCB,3POSN,10AWG
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug & Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
2332664-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。