TE Connectivity 2332799-1
- 收藏
- 对比
2332799-1
2460-2332799-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug & Receptacle, Wire-to-Board, 10 Position, 2.54 mm [.1 in] Centerline, UMP Connector
1最小包装量--
2332799-1详情
TE Connectivity 2332799-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug & Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
UMP,CONNKIT,PWRSGNL,PCB,14AWG
TE Internal #
2332799-1
2332799-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。