TE Connectivity 2332801-3
- 收藏
- 对比
2332801-3
2460-2332801-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, 10 Position, 2.54 mm [.1 in] Centerline, Wire & Cable, UL 94V-0, UMP Connector
1最小包装量--
2332801-3详情
TE Connectivity 2332801-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
10
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
UMP,PLUG,ASSY,PWRSGNL,10AWG
TE Internal #
2332801-3
2332801-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。