TE Connectivity 2333104-2
- 收藏
- 对比
2333104-2
2460-2333104-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Wire, 4 Position, .07 in [1.8 mm] Centerline, Natural, Wire & Cable, Signal
1最小包装量--
2333104-2详情
TE Connectivity 2333104-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.8u2009mmu2009[u2009.07u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Mating Tab Widthu2009
.5u2009mmu2009[u2009.019u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
4POS,NANOMQS,REC HSG ASSY,UNSLD,COD B
TE Internal #
2333104-2
2333104-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。