TE Connectivity 2334
- 收藏
- 对比
2334
2460-2334
评估,开发板外壳
--
大陆
立即发货

SPACER/STANDOFF, HEX BRASS 6.35MMX25.4MM, Standoff Material:Brass, Thread Size - Metric:-, Thread Size - Imperial:4-40, Standoff Type:Hex Female, Body Length:25.4mm, Product Range:Hex Brass Series, Overall Length:25.4mm RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。