TE Connectivity 2334570-8
- 收藏
- 对比
2334570-8
2460-2334570-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, Printed Circuit Board, UL 94V-0, -40 – 125 °C, 60 VAC, 60 VDC, Horizontal
1最小包装量--
2334570-8详情
TE Connectivity 2334570-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2334570-8
TE Internal Description
MBPLUS,R/A,REC.,SOLDER,5LP + 25S + 2P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Connector & Contact Terminates Tou2009
印刷电路板
UL Flammability Ratingu2009
UL 94V-0
2334570-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。