TE Connectivity 2334626-1
- 收藏
- 对比
2334626-1
2460-2334626-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 6, Customer Applied Gasket, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, 6 Port, zQSFP /QSFP28
1最小包装量--
2334626-1详情
TE Connectivity 2334626-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
有
TE Internal #
2334626-1
TE Internal Description
QSFP28/56 1X6 CAGE ASSY BHND BZL
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 6
EMI Containment Feature Typeu2009
Customer Applied Gasket
Thermal Accessory Type Includedu2009
Heat Sink
2334626-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。