TE Connectivity 2336295-1
- 收藏
- 对比
2336295-1
2460-2336295-1
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Operating Temperature Range -40 – 90 °C, 150 mm² Wire Size, Tin-Plated Copper
1最小包装量--
2336295-1详情
TE Connectivity 2336295-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2336295-1
TE Internal Description
EN50264-RAIL-600V-150
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Operating Temperature Rangeu2009(°C)
-40 – 90
Wire Sizeu2009(mm²)
150
2336295-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。