TE Connectivity 2336343-2
- 收藏
- 对比
2336343-2
2460-2336343-2
多芯导线
--
大陆
立即发货

Multicore Cable, Conductor Diameter Range .037 in [.95 mm], Outside Cable Diameter .138 – .169 in [3.5 – 4.3 mm], 600V Voltage Rating, RAYCHEM ZH-100
1最小包装量--
2336343-2详情
TE Connectivity 2336343-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
600
Outside Cable Diameteru2009
3.5 – 4.3u2009mmu2009[u2009.138 – .169u2009inu2009]
Strand Sizeu2009(AWG)
33
Number of Strandsu2009
19
Conductor Diameter Rangeu2009
.95u2009mmu2009[u2009.037u2009inu2009]
TE Internal Description
RL1121-0.50-9/9-0
TE Internal #
2336343-2
2336343-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。