TE Connectivity 2337823-4
- 收藏
- 对比
2337823-4
2460-2337823-4
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Modular Jack Filters, 8-Pin Jack, 8 Loaded Positions, RJ45 Connector Input, PCB Mount Output, Filtered, None, None, Ethernet Magnetics
1最小包装量--
2337823-4详情
TE Connectivity 2337823-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2337823-4
TE Internal Description
DISCR.ETH.MAG. 1GB SINGLE THT POE
Filter Connector Typeu2009
8-Pin Jack
Filtering Requirementsu2009
Filtered
Filter Output Termination Typeu2009
PCB 安装
Filter Input Termination Typeu2009
RJ45 Connector
Number of Loaded Positionsu2009
8
2337823-4拓展信息







哦! 它是空的。