TE Connectivity 2337857-1
- 收藏
- 对比
2337857-1
2460-2337857-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, C, 3.1 Gen 1, Standard Profile, Receptacle, Top, Vertical, Tape & Reel, Surface Mount, Cable-to-Board, 10000, Printed Circuit Board
--最小包装量--
2337857-1详情
TE Connectivity 2337857-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2337857-1
TE Internal Description
VERTICAL USB TYPE-C REC
USB Adapter Typeu2009
C
USB Versionu2009
3.1 Gen 1
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
PCB Mount Locationu2009
Top
2337857-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。