TE Connectivity 2338792-1
- 收藏
- 对比
2338792-1
2460-2338792-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, C, 3.1 Gen 1, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Reel, Through Hole - Solder / Surface Mount, Cable-to-Board
1最小包装量--
2338792-1详情
TE Connectivity 2338792-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2338792-1
TE Internal Description
USB TYPE C 3.1 CONN REV TOP MOUNT CH1.6
USB Adapter Typeu2009
C
USB Versionu2009
3.1 Gen 1
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
2338792-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。