TE Connectivity 2339978-5
- 收藏
- 对比
2339978-5
2460-2339978-5
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 56 Gb/s, Internal/External EMI Springs, SFP28 / SFP56, Not Optional, SFP56
1最小包装量--
2339978-5详情
TE Connectivity 2339978-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lightpipe Optionsu2009
Not Optional
Pluggable I/O Applicationsu2009
SFP28, SFP56
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
56
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
SFP56 STACKED 2X4 RECEPTACLE ASSEMBLY
TE Internal #
2339978-5
2339978-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。