TE Connectivity 2340331-1
- 收藏
- 对比
2340331-1
2460-2340331-1
端子板 - 线对板
--
大陆
立即发货

Internal I/O Connectors, TE Sliver, PCB Edge Card, Straddle Mount, Gen-Z, 56 Position, 2 Row, Surface Mount, Sliver for SFF-TA-1002
1最小包装量--
2340331-1详情
TE Connectivity 2340331-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
56
Industry Standardu2009
Gen-Z
PCB Mount Orientationu2009
跨骑式安装
Connector Mates Withu2009
PCB Edge Card
Internal I/O Connector Typeu2009
TE Sliver
TE Internal Description
RECE CONN ASSY,56 POS, SLIVER HVM 0.062
TE Internal #
2340331-1
2340331-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。