TE Connectivity 2-34166-1
- 收藏
- 对比
2-34166-1
2460-2-34166-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, PLASTI-GRIP
1最小包装量--
2-34166-1详情
TE Connectivity 2-34166-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
8, M4
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(AWG)
16 – 14
Ring & Spade Terminal Typeu2009
Spade Tongue
TE Internal Description
TERMINAL,PG SPD 16-14 8
TE Internal #
2-34166-1
2-34166-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。