TE Connectivity 2342833-8
- 收藏
- 对比
2342833-8详情
TE Connectivity 2342833-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Model
Ceiling bracket
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
AVC16MS04FE1DT5B04
Manufacturer
TE Connectivity
Brand
TE Connectivity / Alcoswitch
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
宽度
100
高度
100
长度
420
2342833-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。