TE Connectivity 2342933-1
- 收藏
- 对比
2342933-1
2460-2342933-1
可插拔连接器
--
大陆
立即发货

QSFP-DD, None, Single, Wire-to-Board, Printed Circuit Board, 1 x 1, 1 Port, 1 Rear EONs per Port Column, PCI, QSFP-DD
--最小包装量--
2342933-1详情
TE Connectivity 2342933-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2342933-1
TE Internal Description
QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS
Lightpipe Configurationu2009
None
Thermal Accessory Type Includedu2009
Heat Sink
Cage Typeu2009
Single
Connector Systemu2009
Wire-to-Board
Sealableu2009
无
2342933-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。