TE Connectivity 2342935-3
- 收藏
- 对比
2342935-3
2460-2342935-3
可插拔连接器
--
大陆
立即发货

QSFP-DD, None, Ganged, Wire-to-Board, Printed Circuit Board, 1 x 2, 2 Port, 1 Rear EONs per Port Column, Networking, QSFP-DD
1最小包装量--
2342935-3详情
TE Connectivity 2342935-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
2342935-3
TE Internal Description
QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS
Lightpipe Configurationu2009
None
Thermal Accessory Type Includedu2009
Heat Sink
Cage Typeu2009
Ganged
Connector Systemu2009
Wire-to-Board
Sealableu2009
无
Body Orientation
Straight
Termination Method
压装
Base/Housing Material
Thermoplastic
Mounting
通孔
性别
Receptacle
2342935-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。