TE Connectivity 2343044-1
- 收藏
- 对比
2343044-1
2460-2343044-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 26 Position, 6.35 mm / 2.54 mm [.1 in / .25 in] Centerline
1最小包装量--
2343044-1详情
TE Connectivity 2343044-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
Number of Positionsu2009
26
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
VERTICAL PLUG ASSEMBLY, MULTI-BEAM XLE
TE Internal #
2343044-1
2343044-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。