TE Connectivity 2343139-1
- 收藏
- 对比
2343139-1
2460-2343139-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, A, Wire-to-Component, 4 Position, .157 in [4 mm] Centerline, Cable Type RTK 031
1最小包装量--
2343139-1详情
TE Connectivity 2343139-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2343139-1
TE Internal Description
4POS,MATE-AX,SOC HSG ASSY,UNSLD,90DEG
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
.4u2009mmu2009[u2009.016u2009inu2009]
Connector & Keying Codeu2009
A
Connector Systemu2009
Wire-to-Component
Number of Positionsu2009
4
2343139-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。