TE Connectivity 2343246-3
- 收藏
- 对比
2343246-3
2460-2343246-3
可插拔连接器
--
大陆
立即发货

QSFP-DD, None, Stacked, Wire-to-Board, 76 Position, .8 mm Centerline, Printed Circuit Board, 2 x 1, 2 Port, 3 Rear EONs per Port Column
1最小包装量--
2343246-3详情
TE Connectivity 2343246-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2343246-3
TE Internal Description
CAGE ASSY W/ HS SPRING 2X1 QSFP-DD
Lightpipe Configurationu2009
None
Thermal Accessory Type Includedu2009
Heat Sink
Cage Typeu2009
Stacked
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
76
2343246-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。