TE Connectivity 2343571-1
- 收藏
- 对比
2343571-1
2460-2343571-1
端子板 - 线对板
--
大陆
立即发货

Internal I/O Connectors, TE Sliver, Cable Plug Assembly, Right Angle, Cable-to-Board, 124 Position, 2 Row, Surface Mount, Sliver for SFF-TA-1002
1最小包装量--
2343571-1详情
TE Connectivity 2343571-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
124
Connector Systemu2009
Cable-to-Board
PCB Mount Orientationu2009
直角
Connector Mates Withu2009
Cable Plug Assembly
Internal I/O Connector Typeu2009
TE Sliver
TE Internal Description
REC. CONNECTOR, RA, 124 POS SLIVER
TE Internal #
2343571-1
2343571-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。