TE Connectivity 2344054-2
- 收藏
- 对比
2344054-2
2460-2344054-2
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 36 Position, 1 mm Centerline, Vertical, Black, Height 11 mm, Width 8.8 mm, Printed Circuit Board, Signal
1最小包装量--
2344054-2详情
TE Connectivity 2344054-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Mating Area Plating Material Thicknessu2009(µin)
30
Centerline (Pitch)u2009(mm)
1
PCI Generationu2009
2 & 3
Number of Positionsu2009
36
Connector Systemu2009
Board-to-Board
TE Internal Description
PCIe Gen3.0 SMT type connector 30u Au
TE Internal #
2344054-2
2344054-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。