TE Connectivity 2344657-4
- 收藏
- 对比
2344657-4
2460-2344657-4
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Wi-Fi / WLAN / ZigBee, Adhesive, MHF Compatible, Cable Length .66 ft [.2 m], Embedded, Thin PCB, Product Length 1.378 in [35 mm]
1最小包装量--
2344657-4详情
TE Connectivity 2344657-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Styleu2009
Embedded
Cable Lengthu2009
.2u2009mu2009[u2009.66u2009ftu2009]
Antenna Connector Typeu2009
MHF Compatible
Mounting Typeu2009
Adhesive
Wireless Applicationu2009
Bluetooth, Wi-Fi, WLAN, ZigBee
TE Internal Description
FPC ANTENNA, CABLE, MHF, Wi-Fi TRIPLE
TE Internal #
2344657-4
2344657-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。