TE Connectivity 2345394-2
- 收藏
- 对比
2345394-2
2460-2345394-2
可插拔连接器
--
大陆
立即发货

Receptacle, Cable-to-Cable, 4 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Superseal Pro
1最小包装量--
2345394-2详情
TE Connectivity 2345394-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2345394-2
TE Internal Description
4POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 2
Connector & Housing Typeu2009
Receptacle
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.109u2009inu2009]
Mating Pin Diameteru2009
5u2009mmu2009[u2009.196u2009inu2009]
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
4
2345394-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。