TE Connectivity 2347860-1
- 收藏
- 对比
2347860-1
2460-2347860-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, NAM / LAM / ROA, Bolted, ≤ 500 kV, Aluminum, Stranded / Stud, Aluminum Alloy, 4 Contacts, Indoor Use, Outdoor Use, SIMAFLEX
1最小包装量--
2347860-1详情
TE Connectivity 2347860-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Stranded, Stud
Mechanical Connector Conductor Materialu2009
Aluminum
Mechanical Connector Voltage Classu2009(kV)
≤ 500
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Product Availabilityu2009
EMEA, LAM, NAM, ROA
TE Internal Description
5 PE 82 L505 100
TE Internal #
2347860-1
2347860-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。