TE Connectivity 2348234-1
- 收藏
- 对比
2348234-1
2460-2348234-1
无类别的
--
大陆
立即发货

Sliver, SFF-TA-1002, SlimSAS & MCIO Connectors
1最小包装量--
2348234-1详情
TE Connectivity 2348234-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
Factory Pack QuantityFactory Pack Quantity
36
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
深度
17
产品类别
TE Connectivity
宽度
50
高度
90
2348234-1拓展信息







哦! 它是空的。