TE Connectivity 2348886-1
- 收藏
- 对比
2348886-1
2460-2348886-1
套管 - 电源连接器
--
大陆
立即发货

Backplane Power Connectors, PCB Mount Header, Board-to-Board, 7 Position, Right Angle, Traditional Backplane, Printed Circuit Board, Power, VITA 62
1最小包装量--
2348886-1详情
TE Connectivity 2348886-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2348886-1
TE Internal Description
Multibeam, RA Assy, VITA 62, Press
PCB Connector Assembly Typeu2009
PCB安装接头
Connector Systemu2009
Board-to-Board
Backplane Architectureu2009
Traditional Backplane
PCB Mount Orientationu2009
直角
Number of Positionsu2009
7
2348886-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。