TE Connectivity 234A052-100-0
- 收藏
- 对比
234A052-100-0
2460-234A052-100-0
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Connector Boots, 90° Boot Angle, Adhesive Purchased Separately, 0 Position, 0 in [0 mm] Centerline, -30 – 105 °C [-22 – 221 °F]
1最小包装量--
234A052-100-0详情
TE Connectivity 234A052-100-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324009-000
TE Internal Description
234A052-100-0
Alias #
2-1192452-1
Boot Angleu2009
90°
Adhesive Pre-Coatingu2009
Without
Adhesive Descriptionu2009
Adhesive Purchased Separately
Number of Positionsu2009
0
Centerline (Pitch)u2009
0u2009mmu2009[u20090u2009inu2009]
234A052-100-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。