TE Connectivity 2-353046-3
- 收藏
- 对比
2-353046-3
2460-2-353046-3
端子板 - 线对板
--
大陆
立即发货

Housing, Housing for Male Terminals, Wire-to-Wire, 3 Position, Crimp, 1 Row, Black, Mating Retention, Wire & Cable, Power, Dynamic 5000 Series
--最小包装量--
2-353046-3详情
TE Connectivity 2-353046-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-353046-3
TE Internal Description
DYNAMIC D-5200S TAB HSG 3P K/Y
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Termination Method to Wire & Cableu2009
Crimp
2-353046-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。