TE Connectivity 2355151-2
- 收藏
- 对比
2355151-2
2460-2355151-2
同轴连接器(射频)
--
大陆
立即发货

Single Wire Seal for IPT-HD Series 50mm² High current Screwed Sealed Connectors Silicone Red Loose
1最小包装量--
2355151-2详情
TE Connectivity 2355151-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw
材料
硅树脂弹性体
房屋材料
Silicone
本体材质
Silicone
For Use With
IPT-HD Series 50mm² High current Screwed Sealed Connectors
Factory Pack QuantityFactory Pack Quantity
1600
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
IPT-HD
类型
Seal
颜色
Red
应用
Signal
子类别
汽车连接器
配件类型
单线密封
产品类别
汽车连接器
产品
Accessories
产品类别
汽车连接器
2355151-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。