TE Connectivity 2357976-1
- 收藏
- 对比
2357976-1
2460-2357976-1
同轴连接器(射频)
--
大陆
立即发货

PCB RF Modules, 9 Coaxial Contacts, Right Angle, Aluminum, Cable-to-Cable, 9 Position, 25.4 mm [1 in] Centerline, Wire & Cable, Board Mount, NanoRF
1最小包装量--
2357976-1详情
TE Connectivity 2357976-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Cable
Body Materialu2009
Aluminum
PCB Mount Orientationu2009
直角
Number of Coaxial Contactsu2009
9
TE Internal Description
ASSEMBLY, RF MODULE, DAUGHTERCARD
TE Internal #
2357976-1
2357976-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。