TE Connectivity 2359323-2
- 收藏
- 对比
2359323-2
2460-2359323-2
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, B, Cable-to-Cable, 2 Position, .315 in [8 mm] Centerline, FAKRA RF Connector System
1最小包装量--
2359323-2详情
TE Connectivity 2359323-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2359323-2
TE Internal Description
FEMALE KIT, 2P, FAKRA
Connector & Housing Typeu2009
内螺纹端子外壳
Connector & Keying Codeu2009
B
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
2
Centerline (Pitch)u2009
8u2009mmu2009[u2009.315u2009inu2009]
2359323-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。