TE Connectivity 2359748-1
- 收藏
- 对比
2359748-1详情
TE Connectivity 2359748-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2359748-1
TE Internal Description
DIE SET NONTE DELPHI T
Tooling Typeu2009
Die Sets
Wire Application Rangeu2009(AWG)
6 – 4
Wire Application Rangeu2009(mm²)
16 – 25
Wire Strippingu2009
无
Mounting
螺钉安装
功能
保险丝座
2359748-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。