TE Connectivity 2361362-1
- 收藏
- 对比
2361362-1
2460-2361362-1
电缆组件
--
大陆
立即发货

Sliver Cable Assembly, 140 Position, .5 m, 20 Gb/s, Discrete Pair, 33 AWG, Sliver Plug, Sliver Plug, High Speed, 12 Power Positions
1最小包装量--
2361362-1详情
TE Connectivity 2361362-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Assembly Categoryu2009
高速
Cable Styleu2009
Discrete Pair
Connector Type (End B)u2009
Sliver Plug
Connector Type (End A)u2009
Sliver Plug
Cable Assembly Typeu2009
Sliver
TE Internal Description
C/A, Sliver 2.0 4C, LA to LA, 0.5M
TE Internal #
2361362-1
2361362-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。