TE Connectivity 2362266-1
- 收藏
- 对比
2362266-1
2460-2362266-1
电缆,电线
--
大陆
立即发货

Power Cable, Power, 1800VAC Voltage Rating, Operating Temperature Range -40 – 90 °C, 70 mm² Wire Size, Tin-Plated Copper
1最小包装量--
2362266-1详情
TE Connectivity 2362266-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2362266-1
TE Internal Description
RAIL-PC-35-70.0-0
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
1800
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Operating Temperature Rangeu2009(°C)
-40 – 90
Wire Sizeu2009(mm²)
70
2362266-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。