TE Connectivity 2362803-1
- 收藏
- 对比
2362803-1
2460-2362803-1
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, A, Cable-to-Cable, 4 Position, .157 in [4 mm] Centerline, Cable Exit Angle 180°, Crimp
1最小包装量--
2362803-1详情
TE Connectivity 2362803-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
4POS,MATE-AX,PIN HSG ASSY,COD A,11MMCLIP
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
.4u2009mmu2009[u2009.016u2009inu2009]
Connector & Keying Codeu2009
A
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
4
TE Internal #
2362803-1
2362803-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。