TE Connectivity 2362808-2
- 收藏
- 对比
2362808-2
2460-2362808-2
套管 - 音频连接器
--
大陆
立即发货

Conn Rectangular RCP (60/60/7)Signal POS Solder Through Hole ST
1最小包装量--
2362808-2详情
TE Connectivity 2362808-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
性别
Receptacle
接头数量
(60/60/7)Signal
产品长度
188 mm
2362808-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。