TE Connectivity 2364703-6
- 收藏
- 对比
2364703-6详情
TE Connectivity 2364703-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
有
Number of auxiliary contacts as normally closed contact
4
Type of control element
Push button
Rated permanent current Iu
1250
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Overload release current setting
500 - 1250
Adjustment range undelayed short-circuit release
2500 - 65000
Type of electrical connection of main circuit
Other
2364703-6拓展信息








哦! 它是空的。