TE Connectivity 2365071-1
- 收藏
- 对比
2365071-1
2460-2365071-1
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 4 Position, .098 in [2.5 mm] Centerline, 1 Row, 66 Nylon, Cap, Tab, Wire & Cable, Power & Signal
1最小包装量--
2365071-1详情
TE Connectivity 2365071-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2365071-1
TE Internal Description
2.5 SIGNAL D/LOCK CAP HSG 4P
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Housing Materialu2009
66 Nylon
2365071-1拓展信息

















哦! 它是空的。