TE Connectivity 2366138-1
- 收藏
- 对比
2366138-1
2460-2366138-1
电缆组件
--
大陆
立即发货

QSFP to SLIVER 2.0 Cable Assembly, 38 / 28 / 20 Positions, .59 ft [.18 m], 56 Gb/s, Black Cable, 30 AWG, .051 mm², Discrete Pairs, QSFP Receptacle
1最小包装量--
2366138-1详情
TE Connectivity 2366138-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2366138-1
TE Internal Description
QSFP OTB+SLIVER 0.5C TO PICO CLASP
Cable Assembly Typeu2009
QSFP to SLIVER 2.0
Equalizedu2009
无
Wire Sizeu2009(AWG)
30
Wire Sizeu2009(mm²)
.051
Outside Cable Diameteru2009
6.48u2009mmu2009[u2009.255u2009inu2009]
2366138-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。