TE Connectivity 2366249-4
- 收藏
- 对比
2366249-4
2460-2366249-4
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 4 Position, .098 in [2.5 mm] Centerline, 2 Row, PA 66, Cap, Pin, Sealable, Wire & Cable, Signal
1最小包装量--
2366249-4详情
TE Connectivity 2366249-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
2
Housing Materialu2009
PA 66
TE Internal Description
CAP HSG, SDL 2.5, 4P
TE Internal #
2366249-4
2366249-4拓展信息

















哦! 它是空的。