TE Connectivity 2371019-2
- 收藏
- 对比
2371019-2
2460-2371019-2
可插拔连接器
--
大陆
立即发货

Wire-to-Panel, 1 Position, Sealable, Panel Mount
1最小包装量--
2371019-2详情
TE Connectivity 2371019-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2371019-2
TE Internal Description
1POS,IPT,RING TONGUE HSG ASSY,SLD
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
1
Sealableu2009
有
Hybrid Connectoru2009
无
Connector Mounting Typeu2009
面板安装
2371019-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。