TE Connectivity 237138
- 收藏
- 对比
237138
2460-237138
端子 - 环形连接器
--
大陆
立即发货

Connector Header AMP-Latch M 2x5P P2,54 THT Angled
1最小包装量--
237138详情
TE Connectivity 237138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT Angled
RoHS
有
系列
AMP-Latch
终端
Solder
行数
2
螺距
2,54 mm
行间距
2,54 mm
注意
-
特征
-
237138拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。