TE Connectivity 2371885-5
- 收藏
- 对比
2371885-5
2460-2371885-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board, 35 Position, .16 in [4 mm] Centerline, Sealable, Blue, Wire & Cable, Power & Signal, AMPSEAL
1最小包装量--
2371885-5详情
TE Connectivity 2371885-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2371885-5
TE Internal Description
35POS,AMPSEAL,SOC HSG ASSY,SLD,COD 5
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.3u2009mmu2009[u2009.051u2009inu2009]
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
35
Centerline (Pitch)u2009
4u2009mmu2009[u2009.16u2009inu2009]
2371885-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。