TE Connectivity 2372133-1
- 收藏
- 对比
2372133-1
2460-2372133-1
可插拔连接器
--
大陆
立即发货

QSFP-DD, Connector, Cable-to-Board, 76 Position, .8 mm [.032 in] Centerline, Printed Circuit Board, Data Rate (Max) 112 Gb/s, High Speed Data
1最小包装量--
2372133-1详情
TE Connectivity 2372133-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2372133-1
TE Internal Description
RCPT CONN 76 POSN QSFP-DD 112
Pluggable I/O Product Typeu2009
Connector
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
76
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.032u2009inu2009]
Sealableu2009
无
2372133-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。