TE Connectivity 2375563-1
- 收藏
- 对比
2375563-1
2460-2375563-1
端子板 - 线对板
--
大陆
立即发货

Card Edge Power Connectors, Board-to-Component, 14 Position, Printed Circuit Board, Power & Signal, 4 Power Positions, 10 Signal Positions
1最小包装量--
2375563-1详情
TE Connectivity 2375563-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power & Signal
Contact Current Rating (Max)u2009(A)
10.5
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
14
Connector Systemu2009
Board-to-Component
TE Internal Description
LPCE, 2X2P-2X5S, V/T
TE Internal #
2375563-1
2375563-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。